Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
580,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
580,000
in stock
|
Buy Now | |
Distrelec
from US$0.35
|
580,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
element14
from US$0.39
|
-
|
Buy Now | |
Boersig
from US$0.36
|
-
|
Buy Now | |
TE Store
from US$0.57
|
-
|
Buy Now |
Keying | A |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Contact Retention | Without |
Height | .556095in, 14.15mm |
Length | 18.8mm, .73884in |
Operating Voltage | 600VAC, 600VDC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .244in, 6.2mm |
Housing Color | Natural |
Housing Material | Nylon 66 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment Type | Keyed |
Mating Retention Type | Latch, Locking Latch |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Alignment | With |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | Cap Housing : 1746978-1 |
Packaging Quantity | 500 |
Packaging Method | Bag |
Housing Type | Plug |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Socket |
Sealable | No |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Power to the Board GIC 6.2MM PITCH 3POS PLUG | Rapid Electronics |
TE Connectivity GRACE INERTIA 6.2mm PITCH PLUG 3POS Powe | Distrelec |
CONN HOUSING, PLUG, 3POS, 6.2MM | Farnell |
Connector Housing, Plug, 3Pos, 6.2Mm Rohs Compliant: Yes |Te Connectivity 1871867-1 | Newark Electronics |
Conn Housing PL 3 POS Crimp Cable Mount Loose Piece | Avnet America |
CONNECTOR HOUSING, PLUG, 3POS, 6.2MM | element14 |
Special Order: GRACE INERTIA 6.2mm PITCH PLUG 3POS Rectangular Power Connector Type: Housing Connector & Housing Type: Plug Connector System: Wire-to-Wire Number of Positions: 3 Centerline (Pitch): 6.2 mm Housing Plug Wire-to-Wire 3 | Std Temp Grace Inertia Plug | Part Number: 1871867-1 | Internal Number: 1871867-1 | 6.2 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1871867-1?
Additional datasheets, footprints and schematics for 1871867-1 are listed on our Part Details page. You can also find images and similar parts to 1871867-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1871867-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1871867-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1871867-1 fall under?
The 1871867-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1871867-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1871867-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1871867-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1871867-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 1871867-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1871867-1 often in real-time on the comparison pages.
What if I can't find stock of 1871867-1?
You can fill out our help required form which you can use to request a quote for 1871867-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.