Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Stud Hole | No |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Contact Plating Material | Tin |
Terminal Orientation | Straight |
Underplating Material | Brass |
Terminal Size | Miniature |
PCB Hole Diameter | .098 – .102in, 2.5 – 2.6mm |
Accepts Wire Insulation Diameter Range | .134 – .15in, 3.4 – 3.8mm |
Extension Below Board | 2.7mm, .106in |
Wire Size | 2.2mm², 14AWG |
Wire Insulation Diameter (Max) | .15in, 3.8mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Height Above PC Board | 4mm, .159in |
Wire Insulation Support | With |
Comment | Type M. |
Packaging Quantity | 2500 |
Packaging Method | Reel |
Terminates To | Printed Circuit Board |
Mounting Style | Stud Mount |
Termination Method | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Board-In Contact M-Type |Te Connectivity 1871865-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1871865-1?
Additional datasheets, footprints and schematics for 1871865-1 are listed on our Part Details page. You can also find images and similar parts to 1871865-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1871865-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1871865-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1871865-1 fall under?
The 1871865-1 is listed under Terminals & Splices > PCB Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1871865-1 when available in the PCB Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1871865-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1871865-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1871865-1 have stock available?
Authorised distributors including Newark Electronics, Farnell, Avnet America and Boersig have stock available or on a lead time for 1871865-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1871865-1 often in real-time on the comparison pages.
What if I can't find stock of 1871865-1?
You can fill out our help required form which you can use to request a quote for 1871865-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.