Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Material | Nylon 6/6 GF20 |
---|---|
Color | Black |
Number of Positions | 8 |
Row-to-Row Spacing | 4.12mm, .162in |
Centerline (Pitch) | 3.3mm, .129in |
UL Flammability Rating | UL 94V-0 |
For Use With | Plug Housing |
Comment | Use with Grace Inertia Connector 3.3 |
実装方法 | Bag |
Packaging Method | Bag |
Packaging Quantity | 500 |
Connector & Contact Retention Accessory Type | Double Lock Plate |
Product Type | Accessory |
Glow Wire Rating | Standard Part - Not Glow Wire |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Where can I find additional details, specifications and documents for a 1871821-1?
Additional datasheets, footprints and schematics for 1871821-1 are listed on our Part Details page. You can also find images and similar parts to 1871821-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1871821-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1871821-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1871821-1 fall under?
The 1871821-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > PCB Latches, Locks & Retainers.
Can I view similar or alternative parts?
You can view similar parts to 1871821-1 when available in the PCB Latches, Locks & Retainers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1871821-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1871821-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1871821-1 have stock available?
There is no stock from authorised distributors for 1871821-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1871821-1 often in real-time on the comparison pages.
What if I can't find stock of 1871821-1?
You can fill out our help required form which you can use to request a quote for 1871821-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.