Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
21,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
49,865
in stock
|
Buy Now | |
Newark Electronics
from US$0.10
|
24,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
24,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
24,000
in stock
|
Buy Now | |
element14
from US$0.13
|
2,075
in stock
|
Buy Now | |
Farnell
from US$0.11
|
2,075
in stock
|
Buy Now | |
Conrad
from US$0.20
|
530
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Type | Socket |
Contact Classification | Signal |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Overall Length | .338in, 8.6mm |
Wire Size | 22 – 18AWG, .34 – .86mm² |
Accepts Wire Insulation Diameter Range | 1.4 – 2.2mm, .055 – .087in |
Operating Voltage | 125VDC, 250VDC, 250VAC, 125VAC |
Wire Range Mark | 2L |
Contact Retention Type | Locking Lance |
Contact Retention | With |
Circuit Application | Power & Signal |
For Use With | Tab Contact |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Dynamic D1000 Rec Cont 2L Pre Tin L/P |Te Connectivity 1871745-1 | Newark Electronics |
TE Connectivity - AMP WTB DYNAMIC D1000 RECCONT 2L PRE TIN L/P | Distrelec |
DYNAMIC D1000 REC CONT 2L PRE | TTI Europe |
Contact female crimp 22-18AWG Sn 2L D-1 | RS |
CONTACT, SOCKET, CRIMP, 22-18AWG | element14 |
Content: 1 pc(s) | Conrad |
Contact SKT Crimp ST Cable Mount Bag | Avnet America |
Dynamic 1000 PCB Conn Contact, Female, Crimp, Tin Plating 18 - 22 AWG | TE Connectivity 1871745-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1871745-1?
Additional datasheets, footprints and schematics for 1871745-1 are listed on our Part Details page. You can also find images and similar parts to 1871745-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1871745-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1871745-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1871745-1 fall under?
The 1871745-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1871745-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1871745-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1871745-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1871745-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Distrelec, TTI Europe and RS have stock available or on a lead time for 1871745-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1871745-1 often in real-time on the comparison pages.
What if I can't find stock of 1871745-1?
You can fill out our help required form which you can use to request a quote for 1871745-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.