Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
68,700
in stock
|
Buy Now | |
TE Store
from US$0.15
|
273,949
in stock
|
Buy Now | |
RS
from US$0.08
|
70,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
68,700
in stock
|
Buy Now | |
element14
from US$0.07
|
68,700
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
Contact Classification | Signal |
Contact Current Rating (Max) | 5A |
Contact Termination Area Plating Material | Tin |
Contact Base Material | Copper Alloy |
Wire Size | 22 – 18AWG, .34 – .86mm² |
Overall Length | 8.6mm, .338in |
Accepts Wire Insulation Diameter Range | 1.4 – 2.2mm, .055 – .087in |
Operating Voltage | 250VDC, 250VAC, 125VAC, 125VDC |
Wire Range Mark | 2L |
Contact Retention | With |
Contact Retention Type | Locking Lance |
Circuit Application | Power & Signal |
For Use With | Tab Contact |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Stranded, Discrete Wire |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
DYNAMIC D1000 REC CONT 2L PRE TIN REEL Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Size: 22 – 18 AWG Wire Size: .34 – .86 mm² Product Terminates To: Wire & Cable Receptacle Tin 22 – 18 AWG .34 – .86 mm² | Contact: Component To Wire 3-5A & 30-18 Wire Size | Part Number: 1871731-1 | Internal Number: 1871731-1 | TE Connectivity | TE Store |
Contact, Socket, Crimp, 22-18Awg Rohs Compliant: Yes |Te Connectivity 1871731-1 | Newark Electronics |
CONTACT, SOCKET, CRIMP, 22-18AWG | element14 |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
DYNAMIC D1000 REC CONT 2L PRE | Power and Signal Group |
Where can I find additional details, specifications and documents for a 1871731-1?
Additional datasheets, footprints and schematics for 1871731-1 are listed on our Part Details page. You can also find images and similar parts to 1871731-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1871731-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1871731-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1871731-1 fall under?
The 1871731-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1871731-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1871731-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1871731-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1871731-1 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1871731-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1871731-1 often in real-time on the comparison pages.
What if I can't find stock of 1871731-1?
You can fill out our help required form which you can use to request a quote for 1871731-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.