Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.06
|
-
|
Buy Now |
Number of Positions | 1 |
---|---|
Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Classification | Signal |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 3A |
Accepts Wire Insulation Diameter Range | 1.08 – 1.9mm, .042 – .074in |
Overall Length | 7.9mm, .311in |
Wire Size | .08 – .38mm², 28 – 22AWG |
Operating Voltage | 250VDC, 125VAC, 125VDC, 250VAC |
Wire Range Mark | L |
Contact Retention | With |
Contact Retention Type | Locking Lance |
For Use With | Tab Contact |
Circuit Application | Power & Signal |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Barrel Type | Open Barrel |
Wire/Cable Type | Discrete Wire, Stranded |
Connector System | Wire-to-Wire |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 1871304-1?
Additional datasheets, footprints and schematics for 1871304-1 are listed on our Part Details page. You can also find images and similar parts to 1871304-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1871304-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1871304-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1871304-1 fall under?
The 1871304-1 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1871304-1 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1871304-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1871304-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1871304-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1871304-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1871304-1 often in real-time on the comparison pages.
What if I can't find stock of 1871304-1?
You can fill out our help required form which you can use to request a quote for 1871304-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.