Contact Type | Socket |
---|---|
Underplate Material Thickness | 1.3µm, 51.18µin |
Contact Underplating Material | Nickel |
Contact Classification | Power |
Contact Mating Area Plating Thickness | 2.54µm, 100µin |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Silver |
Contact Current Rating (Max) | 65A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Copper Alloy |
Contact Termination Area Plating Material | Silver |
Wire Size | 8AWG, 7.95 – 8.92mm² |
Overall Length | 1.29in, 33mm |
Operating Voltage | 630VDC, 630VAC |
Contact Retention | Without |
For Use With | Pin Contact |
Packaging Method | Tray, Box & Tray |
Packaging Quantity | 30 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire, Stranded |
Barrel Type | Open Barrel |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Contact, Socket, 8Awg, Crimp Rohs Compliant: Yes |Te Connectivity 1871132-2 | Newark Electronics |
AMP1871132-2 | Avnet America |
CONTACT, SOCKET, 8AWG, CRIMP | element14 |
Special Order: DYNAMIC D7 SOCKET CONT ASSY AG PL #08 Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Size: 8 AWG Wire Size: 7.95 – 8.92 mm² Product Terminates To: Wire & Cable Socket Gold 8 AWG 7.95 – 8.92 mm² | Contact: Component To Wire 55-60A & 16-6 Wire Size | Part Number: 1871132-2 | Internal Number: 1871132-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Dynamic 7000 Series |
RoHS: | Unknown |
Product Range | Dynamic 7000 Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | Dynamic 7000 Series Housing Connectors |
Wire Size AWG Max | 8AWG |
Wire Size AWG Min | - |
Current Rating | 65A |
Contact Material | Copper Alloy |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1871132-2?
Additional datasheets, footprints and schematics for 1871132-2 are listed on our Part Details page. You can also find images and similar parts to 1871132-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1871132-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1871132-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1871132-2 fall under?
The 1871132-2 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1871132-2 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1871132-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1871132-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1871132-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, TE Store and Farnell have stock available or on a lead time for 1871132-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1871132-2 often in real-time on the comparison pages.
What if I can't find stock of 1871132-2?
You can fill out our help required form which you can use to request a quote for 1871132-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.