No distributors results available
View Full Pricing & Stock ComparisonColor | Black, Red |
---|---|
Equalized | No |
Configuration | Single-Ended |
Number of Positions | 3 |
Keyed | Yes |
Contact Mating Area Plating Material | Pre-Tin |
Overall Outside Cable Diameter | 14.7mm, .58in |
Wire Size | 24AWG, .2mm² |
Housing Color | Black |
Housing Material | Nylon 66 |
IEEE 1394 | No |
Flammability Rating | UL 94V-0, UL 1007 |
CLOUDSPLITTER | No |
Cable Assembly Length | .49ft, .15m |
Cable Assembly Type | Metric Interconnect System (MIS) |
Product Designation | 2.5mm Metric Interconnection System (MIS) |
Cable Assembly Category | Industry Standard |
Shielded | No |
Product Type | Cable Assembly |
Connector Type (End B) | Power Connector |
Connector Type (End A) | Power Connector |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Where can I find additional details, specifications and documents for a 1870263-1?
Additional datasheets, footprints and schematics for 1870263-1 are listed on our Part Details page. You can also find images and similar parts to 1870263-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1870263-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1870263-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1870263-1 fall under?
The 1870263-1 is listed under Cable Assemblies > Copper Cable Assemblies > Power Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1870263-1 when available in the Power Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1870263-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1870263-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1870263-1 have stock available?
There is no stock from authorised distributors for 1870263-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1870263-1 often in real-time on the comparison pages.
What if I can't find stock of 1870263-1?
You can fill out our help required form which you can use to request a quote for 1870263-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.