Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Scriber / Probe Type | Single Ended Scriber |
---|---|
Overall Length | 139mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Length | 139mm |
Carbide Point Scribe, Single End, 139Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 187-0053?
Additional datasheets, footprints and schematics for 187-0053 are listed on our Part Details page. You can also find images and similar parts to 187-0053 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 187-0053 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 187-0053 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 187-0053 fall under?
The 187-0053 is listed under Tools & Maintenance > Hand Tools > Metalworking Hand Tools.
Can I view similar or alternative parts?
You can view similar parts to 187-0053 when available in the Metalworking Hand Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 187-0053 you can contact the distributor directly for product support, shipping queries etc.
Is the 187-0053 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 187-0053 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 187-0053.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 187-0053 often in real-time on the comparison pages.
What if I can't find stock of 187-0053?
You can fill out our help required form which you can use to request a quote for 187-0053 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.