Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Blades | 10 |
---|---|
Blade Length | - |
Blade Material | Plastic |
Measuring Range Min | 0.025mm |
Measuring Range Max | 0.175mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Plastigauge, 1 Blade, 0.025Mm-0.175Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 187-0017?
Additional datasheets, footprints and schematics for 187-0017 are listed on our Part Details page. You can also find images and similar parts to 187-0017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 187-0017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 187-0017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 187-0017 fall under?
The 187-0017 is listed under Tools & Maintenance > Hand Tools > Measuring & Levelling.
Can I view similar or alternative parts?
You can view similar parts to 187-0017 when available in the Measuring & Levelling range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 187-0017 you can contact the distributor directly for product support, shipping queries etc.
Is the 187-0017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 187-0017 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 187-0017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 187-0017 often in real-time on the comparison pages.
What if I can't find stock of 187-0017?
You can fill out our help required form which you can use to request a quote for 187-0017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.