Status: | Unknown |
---|---|
Series: | DataTwist Series |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
LAN Category | Cat5e |
Wire Gauge | 26AWG |
Conductor Area CSA | 0.13mm² |
Reel Length (Imperial) | 1640ft |
Reel Length (Metric) | 500m |
No. of Pairs | 4 Pair |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.16mm |
Voltage Rating | 72V |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 5.4mm |
Product Range | DataTwist Series |
SVHC | No SVHC (15-Jan-2018) |
Attenuation @ 100MHz | 3.3dB |
Attenuation @ 10MHz | 1dB |
Attenuation @ 1MHz | 0.3dB |
Cable Type | Foil Shield |
Complex Cable Make-Up | 4 x 7/34 |
Conductor Make-up | 7 / 34AWG |
Current Rating | 1A |
Nominal Capacitance | 50nF/km |
Operating Temperature Max | 60°C |
Operating Temperature Min | -30°C |
Outer Diameter | 5.4mm |
Primary Conductor Resistance | 135ohm/km |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Velocity of Propagation (%) | 75% |
Wire Size | 26AWG |
Shielded Multipair Cable, 4Pair, 500M, 48V, 26Awg, Gray | Newark Electronics |
CABLE, 4PAIR, 500M, 48V | element14 |
Where can I find additional details, specifications and documents for a 1868E 500M?
Additional datasheets, footprints and schematics for 1868E 500M are listed on our Part Details page. You can also find images and similar parts to 1868E 500M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1868E 500M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1868E 500M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1868E 500M fall under?
The 1868E 500M is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 1868E 500M when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1868E 500M you can contact the distributor directly for product support, shipping queries etc.
Is the 1868E 500M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1868E 500M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1868E 500M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1868E 500M often in real-time on the comparison pages.
What if I can't find stock of 1868E 500M?
You can fill out our help required form which you can use to request a quote for 1868E 500M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.