Status: | Unknown |
---|---|
Series: | DataTwist Series |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
LAN Category | Cat5e |
Wire Gauge | 26AWG |
Conductor Area CSA | 0.18mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
No. of Pairs | 4 Pair |
Jacket Colour | Grey |
No. of Max Strands x Strand Size | 7 x 0.16mm |
Voltage Rating | 72V |
Jacket Material | PVC |
Conductor Material | Copper |
External Diameter | 5.4mm |
Product Range | DataTwist Series |
SVHC | No SVHC (15-Jan-2018) |
Attenuation @ 100MHz | 3.3dB |
Attenuation @ 10MHz | 1dB |
Attenuation @ 1MHz | 0.3dB |
Cable Type | Foil Shield |
Complex Cable Make-Up | 4 x 7/34 |
Conductor Make-up | 7 / 34AWG |
Current Rating | 1A |
Impedance @ 1-100MHz | 100 R |
Nominal Capacitance | 50nF/km |
Operating Temperature Max | 60°C |
Operating Temperature Min | -30°C |
Outer Diameter | 5.4mm |
Primary Conductor Resistance | 135ohm/km |
Secondary Insulation Colour | Grey |
Secondary Insulation Material | PVC |
Velocity of Propagation (%) | 75% |
Wire Size | 26AWG |
Multipair Shielded Cable, 4, 26 Awg, 0.18 Mm , 7 X 0.16Mm Rohs Compliant: Yes |Belden 1868E | Newark Electronics |
CABLE, BELDEN 1868E, PER M | Farnell |
CABLE, BELDEN 1868E, PER M | element14 |
Where can I find additional details, specifications and documents for a 1868E?
Additional datasheets, footprints and schematics for 1868E are listed on our Part Details page. You can also find images and similar parts to 1868E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1868E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1868E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1868E fall under?
The 1868E is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 1868E when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1868E you can contact the distributor directly for product support, shipping queries etc.
Is the 1868E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1868E have stock available?
Authorised distributors including Newark Electronics, Farnell and element14 have stock available or on a lead time for 1868E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1868E often in real-time on the comparison pages.
What if I can't find stock of 1868E?
You can fill out our help required form which you can use to request a quote for 1868E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.