Status: | Unknown |
---|---|
Series: | XTL Series |
RoHS: | Unknown |
Label Tape Type | Thermal Transfer |
---|---|
Tape Length | 7m |
Tape Width | 19mm |
Tape Material | Vinyl |
Label Tape Colour | Black on Orange |
For Use With | Dymo XTL 300 & XTL 500 Label Printers |
Product Range | XTL Series |
LABEL TAPE, 0.74" X 22.9FT, BLACK/ORANGE | Farnell |
Label Tape, 0.74" X 22.9Ft, Black/Orange | Newark Electronics |
Where can I find additional details, specifications and documents for a 1868767?
Additional datasheets, footprints and schematics for 1868767 are listed on our Part Details page. You can also find images and similar parts to 1868767 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1868767 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1868767 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1868767 fall under?
The 1868767 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to 1868767 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1868767 you can contact the distributor directly for product support, shipping queries etc.
Is the 1868767 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1868767 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 1868767.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1868767 often in real-time on the comparison pages.
What if I can't find stock of 1868767?
You can fill out our help required form which you can use to request a quote for 1868767 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.