Status: | Unknown |
---|---|
Series: | XTL Series |
RoHS: | Unknown |
No distributors results available
Label Tape Type | Thermal Transfer |
---|---|
Tape Length | 7m |
Tape Width | 24mm |
Tape Material | Vinyl |
Label Tape Colour | White on Red |
For Use With | Dymo XTL 300 & XTL 500 Label Printers |
Product Range | XTL Series |
Where can I find additional details, specifications and documents for a 1868763?
Additional datasheets, footprints and schematics for 1868763 are listed on our Part Details page. You can also find images and similar parts to 1868763 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1868763 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1868763 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1868763 fall under?
The 1868763 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to 1868763 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1868763 you can contact the distributor directly for product support, shipping queries etc.
Is the 1868763 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1868763 have stock available?
There is no stock from authorised distributors for 1868763.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1868763 often in real-time on the comparison pages.
What if I can't find stock of 1868763?
You can fill out our help required form which you can use to request a quote for 1868763 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.