Status: | Unknown |
---|---|
Series: | XTL Series |
RoHS: | Unknown |
Label Tape Type | Adhesive |
---|---|
Tape Length | 9.1m |
Tape Width | 9mm |
Tape Material | Polyester |
Label Tape Colour | Black on White |
For Use With | Dymo XTL 300 & XTL 500 Label Printers |
Product Range | XTL Series |
SVHC | No SVHC (15-Jan-2019) |
DYMO XTL 3/8" (9 mm) Permanent Flat Surface, Black on White | Dymo 1868736 | RS Americas |
Dymo Label Tape, Vinyl, 9mm x 9.1m, White | Distrelec |
Label Tape, 0.35" X 29.8Ft, Black/White | Newark Electronics |
LABEL TAPE, 0.35" X 29.8FT, BLACK/WHITE | element14 |
Where can I find additional details, specifications and documents for a 1868736?
Additional datasheets, footprints and schematics for 1868736 are listed on our Part Details page. You can also find images and similar parts to 1868736 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1868736 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1868736 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1868736 fall under?
The 1868736 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to 1868736 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1868736 you can contact the distributor directly for product support, shipping queries etc.
Is the 1868736 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1868736 have stock available?
Authorised distributors including RS Americas, Distrelec, RS, Newark Electronics and element14 have stock available or on a lead time for 1868736.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1868736 often in real-time on the comparison pages.
What if I can't find stock of 1868736?
You can fill out our help required form which you can use to request a quote for 1868736 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.