1868719 Part Information
Details for 1868719 by DYMO Corporation
Computer & Office>Labelling & Marking>Label Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 22.6900 |
Stock Information
Details
Part Downloads
Part Specifications
Label Tape Type | Thermal Transfer |
Tape Length | 34mm |
Tape Width | 24mm |
Tape Material | Polyolefin |
Label Tape Colour | Black on White |
For Use With | Dymo XTL-500 Label Printer |
Product Range | XTL Series |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1868719?
Additional datasheets, footprints and schematics for 1868719 are listed in our Part Details tab. You can also find the 1868719 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1868719 in the Pricing & Inventory tab next to part details. You can view 1868719 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1868719 fall under?
The 1868719 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to 1868719 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1868719 you can contact the distributor directly for product support, shipping queries etc.
Is the 1868719 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 1868719 have stock available?
There is no stock from authorised distributors for 1868719.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1868719 often in real-time on the comparison pages.
What if I can't find stock of 1868719?
You can fill out our help required form which you can use to request a quote for 1868719 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.