Status: | Unknown |
---|---|
Series: | XTL Series |
RoHS: | Compliant |
Distributor | Price | Stock | ||
---|---|---|---|---|
![]() |
Farnell | US$38.32 |
No stock
|
Buy Now |
Label Tape Type | Adhesive |
---|---|
Tape Length | 102mm |
Tape Width | 51mm |
Tape Material | Vinyl |
Label Tape Colour | Black on White |
For Use With | Dymo XTL-500 Label Printer |
Product Range | XTL Series |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 1868713?
Additional datasheets, footprints and schematics for 1868713 are listed on our Part Details page. You can also find images and similar parts to 1868713 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1868713 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1868713 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1868713 fall under?
The 1868713 is listed under Office, Computer & Networking Products > Office & Stationery > Label Printers Tape.
Can I view similar or alternative parts?
You can view similar parts to 1868713 when available in the Label Printers Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1868713 you can contact the distributor directly for product support, shipping queries etc.
Is the 1868713 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1868713 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1868713.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1868713 often in real-time on the comparison pages.
What if I can't find stock of 1868713?
You can fill out our help required form which you can use to request a quote for 1868713 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.