1868709 Part Information
Details for 1868709 by DYMO Corporation
Office, Computer & Networking Products > Office & Stationery > Label Printers Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 30.7700 |
Stock Information
Details
Part Downloads
Part Specifications
Label Tape Type | Thermal Transfer |
Tape Length | 102mm |
Tape Width | 38mm |
Tape Material | Vinyl |
Label Tape Colour | Black on White |
For Use With | Dymo XTL-500 Label Printer |
Product Range | XTL Seri |
RoHS Compliant | Yes |
Alternative Part Descriptions
- LABEL TAPE, 38MM X 102MM, BLACK/WHITE; Label Tape Type:Thermal Transfer; Tape Length:102mm; Tape Width:38mm; Tape Material:Vinyl; Label Tape Colour:Black on White; For Use With:Dymo XTL-500 Label Printer; Product Range:XTL Seri RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1868709?
Additional datasheets, footprints and schematics for 1868709 are listed in our Part Details tab. You can also find the 1868709 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1868709 in the Pricing & Inventory tab next to part details. You can view 1868709 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1868709 fall under?
The 1868709 is listed under Office, Computer & Networking Products > Office & Stationery > Label Printers Tape.
Can I view similar or alternative parts?
You can view similar parts to 1868709 when available in the Label Printers Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1868709 you can contact the distributor directly for product support, shipping queries etc.
Is the 1868709 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1868709 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1868709.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1868709 often in real-time on the comparison pages.
What if I can't find stock of 1868709?
You can fill out our help required form which you can use to request a quote for 1868709 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.