Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 12 |
---|---|
Number of Rows | 3 |
Row-to-Row Spacing | .25mm, 6.35in |
Multiple Contact Types | Without |
Contact Retention | Without |
Contact Layout | Matrix |
Panel Thickness | .76 – 2.29mm, .03 – .09in |
Operating Voltage | 600VAC |
UL Flammability Rating | UL 94V-2 |
Housing Material | PA 6 |
Centerline (Pitch) | 6.35mm, .25in |
Housing Color | Natural |
Glow Wire Rating | GWT 750°C (Without Flame) |
Agency/Standard | CSA, UL |
UL Rating | Recognized |
Agency/Standard Number | E28476 |
VDE Tested | Yes |
CSA Rating | Certified |
CSA File Number | LR7189 |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Panel Mount Feature Type | Patch & Tabs |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
For Use With | Appropriate Universal MATE-N-LOK Plug |
Packaging Method | Package |
Packaging Quantity | 900 |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Contact Type | Pin |
Housing Type | Receptacle |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Pin&Socket Connectors 12P UMNL CAP HSG | Rapid Electronics |
Conn Housing RCP 12 POS 6.35mm Crimp ST Panel Mount One Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1863006-1?
Additional datasheets, footprints and schematics for 1863006-1 are listed on our Part Details page. You can also find images and similar parts to 1863006-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1863006-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1863006-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1863006-1 fall under?
The 1863006-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1863006-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1863006-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1863006-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1863006-1 have stock available?
Authorised distributors including Rapid Electronics, Boersig, Farnell and Avnet Abacus have stock available or on a lead time for 1863006-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1863006-1 often in real-time on the comparison pages.
What if I can't find stock of 1863006-1?
You can fill out our help required form which you can use to request a quote for 1863006-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.