Lamp Base Type | BA9s |
---|---|
LED Colour | White |
Bulb Size | BA9s |
Power Rating | - |
Wavelength Typ | - |
Luminous Intensity | 245mcd |
Average Bulb Life | - |
Supply Voltage | 6V |
Current Rating | 75mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | White |
Colour Temperature Typ | 6500K |
Forward Current If Max | 75mA |
Forward Voltage | 6V |
Forward Voltage VF Max | 6V |
LED / Lamp Size | BA9s |
Luminous Intensity Typ | 245mcd |
No. of LEDs | 1LEDs |
Operating Current DC | 75mA |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +65°C |
Power Consumption | 470mW |
Storage Temperature Max | 65°C |
Storage Temperature Min | -30°C |
Supply Voltage Max | 6.9V |
Supply Voltage Min | 5.8V |
Supply Voltage V DC | 6V |
LED, BA9S, 6V, WHITE | element14 |
Where can I find additional details, specifications and documents for a 1861015WA?
Additional datasheets, footprints and schematics for 1861015WA are listed on our Part Details page. You can also find images and similar parts to 1861015WA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1861015WA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1861015WA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1861015WA fall under?
The 1861015WA is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 1861015WA when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1861015WA you can contact the distributor directly for product support, shipping queries etc.
Is the 1861015WA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1861015WA have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1861015WA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1861015WA often in real-time on the comparison pages.
What if I can't find stock of 1861015WA?
You can fill out our help required form which you can use to request a quote for 1861015WA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.