Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Base Type | BA9s |
---|---|
LED Colour | Green |
Bulb Size | T-3 1/4 (10mm) |
Power Rating | - |
Wavelength Typ | 525nm |
Luminous Intensity | 200mcd |
Average Bulb Life | 100000h |
Supply Voltage | 230VAC |
Current Rating | 3mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Green |
External Diameter | 10mm |
Forward Current If Max | 3mA |
Forward Voltage | 230VAC |
Forward Voltage VF Max | 230V |
LED / Lamp Size | 10mm |
Luminous Intensity Typ | 200mcd |
Operating Current AC | 3mA |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Operating Voltage Tolerance + | 10% |
Operating life Time | 100000h |
Peak Wavelength | 525nm |
Supply Voltage V AC | 230V |
Voltage Vf Typ | 230V |
LED lamp | Transfer Multisort Elektronik |
LED Lamp T10x25mm BA9s 1x3mm-LED 230VAC green | CML Innovative Technologies 18606231 | RS Americas |
LED, BA9S, 230VAC, GREEN | element14 |
Where can I find additional details, specifications and documents for a 18606231?
Additional datasheets, footprints and schematics for 18606231 are listed on our Part Details page. You can also find images and similar parts to 18606231 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18606231 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18606231 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18606231 fall under?
The 18606231 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 18606231 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18606231 you can contact the distributor directly for product support, shipping queries etc.
Is the 18606231 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18606231 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, element14, Farnell and Relay Specialties have stock available or on a lead time for 18606231.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18606231 often in real-time on the comparison pages.
What if I can't find stock of 18606231?
You can fill out our help required form which you can use to request a quote for 18606231 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.