1860613W3A Light Bulbs & Tubes by CML Innovative Technologies

LED BA9S 130VAC WHITE CLR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.52

Distributor Stock
Logo for RS
RS
from US$4.45
238
in stock
Buy Now
Logo for element14
element14
from US$6.10
96
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.52
96
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.83
-
Buy Now

Specifications

Lamp Base Type BA9s
LED Colour White
Bulb Size 10mm
Power Rating -
Wavelength Typ -
Luminous Intensity 250mcd
Average Bulb Life 100000h
Supply Voltage 130V
Current Rating 5mA
Product Range -
SVHC No SVHC (15-Jan-2018)
Colour White
External Diameter 10mm
Forward Current If Max 5mA
Forward Voltage 130VAC
Forward Voltage VF Max 130V
LED / Lamp Size 10mm
Luminous Intensity Typ 250mcd
Operating Current AC 5mA
Operating Temperature Max 60°C
Operating Temperature Min -20°C
Operating Temperature Range -20°C to +60°C
Operating Voltage Tolerance + 10%
Operating life Time 100000h
Supply Voltage V AC 130V
Voltage Vf Typ 130V

Alternative Descriptions

LED Lamp, BA9s, White Clear, 130V AC | RS
LED, BA9S, 130VAC, WHITE, CLR | element14
Led Bulb, Ba9S, White, 10Mm | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1860613W3A?

Additional datasheets, footprints and schematics for 1860613W3A are listed on our Part Details page. You can also find images and similar parts to 1860613W3A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1860613W3A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1860613W3A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1860613W3A fall under?

The 1860613W3A is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.

Can I view similar or alternative parts?

You can view similar parts to 1860613W3A when available in the LED Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1860613W3A you can contact the distributor directly for product support, shipping queries etc.

Is the 1860613W3A RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1860613W3A have stock available?

Authorised distributors including RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 1860613W3A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1860613W3A often in real-time on the comparison pages.

What if I can't find stock of 1860613W3A?

You can fill out our help required form which you can use to request a quote for 1860613W3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay