Lamp Base Type | BA9s |
---|---|
LED Color | White |
Bulb Size | T-10 |
Power Rating | - |
Wavelength Typ | - |
Luminous Intensity | 750mcd |
Average Bulb Life | 100000h |
Supply Voltage | 28V |
Current Rating | 13mA |
Product Range | - |
Led Bulb, Ba9S, White, T-10 | Newark Electronics |
LED Lamp T10x25mm BA9s 1x3mm-LED 28VAC/DC white clear | CML Innovative Technologies 1860245W3 | RS Americas |
LED BULB, BA9S, WHITE, T-10 | element14 |
Where can I find additional details, specifications and documents for a 1860245W3?
Additional datasheets, footprints and schematics for 1860245W3 are listed on our Part Details page. You can also find images and similar parts to 1860245W3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1860245W3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1860245W3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1860245W3 fall under?
The 1860245W3 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 1860245W3 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1860245W3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1860245W3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1860245W3 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Relay Specialties have stock available or on a lead time for 1860245W3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1860245W3 often in real-time on the comparison pages.
What if I can't find stock of 1860245W3?
You can fill out our help required form which you can use to request a quote for 1860245W3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.