Lamp Base Type | BA9s |
---|---|
LED Colour | Blue |
Bulb Size | T-3 1/4 (10mm) |
Power Rating | - |
Wavelength Typ | 470nm |
Luminous Intensity | 400mcd |
Average Bulb Life | 100000h |
Supply Voltage | 24V |
Current Rating | 15mA |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Blue |
External Diameter | 10mm |
External Length / Height | 25mm |
Forward Current If Max | 15mA |
Forward Voltage | 24V |
Forward Voltage VF Max | 24V |
LED / Lamp Size | 10mm |
Luminous Intensity Typ | 400mcd |
Operating Current AC | 15mA |
Operating Current DC | 15mA |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Temperature Range | -20°C to +60°C |
Operating Voltage Tolerance + | 10% |
Operating life Time | 100000h |
Peak Wavelength | 470nm |
Supply Voltage V DC | 24V |
Voltage Rating V DC | 24V |
Voltage Vf Typ | 24V |
LED lamp | Transfer Multisort Elektronik |
LED Lamp T10x25mm BA9s 1x3mm-LED 24VAC/DC blue | CML Innovative Technologies 18602357 | RS Americas |
Led, Ba9S, 24Vac/Dc, Blue | Newark Electronics |
LED, BA9S, 24VAC/DC, BLUE | element14 |
Where can I find additional details, specifications and documents for a 18602357?
Additional datasheets, footprints and schematics for 18602357 are listed on our Part Details page. You can also find images and similar parts to 18602357 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18602357 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18602357 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18602357 fall under?
The 18602357 is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.
Can I view similar or alternative parts?
You can view similar parts to 18602357 when available in the LED Bulbs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18602357 you can contact the distributor directly for product support, shipping queries etc.
Is the 18602357 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18602357 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 18602357.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18602357 often in real-time on the comparison pages.
What if I can't find stock of 18602357?
You can fill out our help required form which you can use to request a quote for 18602357 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.