18600M5CW Light Bulbs & Tubes by CML Innovative Technologies

LED COOL WHITE BA9S 8V-48V CLEAR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Lamp Base Type BA9s
LED Colour Cool White
Bulb Size T-10
Power Rating -
Wavelength Typ -
Luminous Intensity -
Average Bulb Life -
Supply Voltage 48V
Current Rating 12mA
Product Range -
SVHC No SVHC (15-Jan-2018)
Supply Voltage AC Max 48V
Supply Voltage AC Min 8V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 18600M5CW?

Additional datasheets, footprints and schematics for 18600M5CW are listed on our Part Details page. You can also find images and similar parts to 18600M5CW on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 18600M5CW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18600M5CW price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 18600M5CW fall under?

The 18600M5CW is listed under Electrical & Lighting > Light Bulbs & Tubes > LED Bulbs.

Can I view similar or alternative parts?

You can view similar parts to 18600M5CW when available in the LED Bulbs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 18600M5CW you can contact the distributor directly for product support, shipping queries etc.

Is the 18600M5CW RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 18600M5CW have stock available?

There is no stock from authorised distributors for 18600M5CW.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 18600M5CW often in real-time on the comparison pages.

What if I can't find stock of 18600M5CW?

You can fill out our help required form which you can use to request a quote for 18600M5CW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay