Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1859304003,
2-1191350-2 |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.05
|
1,650
in stock
|
Buy Now | |
Newark Electronics
from US$3.23
|
1,650
in stock
|
Buy Now | |
Rapid Electronics
from US$1.00
|
1,650
in stock
|
Buy Now | |
Chip One Stop
from US$2.52
|
1,650
in stock
|
Buy Now | |
Avnet America
from US$2.36
|
-
|
Buy Now | |
TTI Europe
from US$1.32
|
-
|
Buy Now | |
Sager
from US$2.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fluid Type | Lubricating Oil, Hydraulic Fluid, Gasoline, Water |
---|---|
Color | Violet |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | 2mm, .079in |
Recovered Wall Thickness (Nominal) | .65mm, .026in |
Recovered Wall Thickness (Tolerance) | .1mm, .004in |
Expanded Inside Diameter (Min) | 6mm, .236in |
Voltage (Max) | .6kV |
Product Source | Czech Republic |
Low Outgassing | No |
Packaging Method | Spool |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-3000 |
Resistant To | Strain, Abrasion, Mechanical Damage, Fluids |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 80°C |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing And Sleeves Rnf-3000-6/2-7-Sp |Raychem Te Connectivity 1859304003 | Newark Electronics |
Heat Shrink Tubing and Sleeves RNF-3000-6/2-7-SP | Rapid Electronics |
TE Connectivity RNF-3000-6/2-7-SP Heat Shrink Tubing and | Distrelec |
Heat Shrink Tubing & Sleeves RNF-3000-6/2-7-SP | Sager |
AMP1859304003 | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1859304003?
Additional datasheets, footprints and schematics for 1859304003 are listed on our Part Details page. You can also find images and similar parts to 1859304003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1859304003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1859304003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1859304003 fall under?
The 1859304003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 1859304003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1859304003 you can contact the distributor directly for product support, shipping queries etc.
Is the 1859304003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1859304003 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1859304003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1859304003 often in real-time on the comparison pages.
What if I can't find stock of 1859304003?
You can fill out our help required form which you can use to request a quote for 1859304003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.