1859 Part Information
Details for 1859 by Keystone Electronics
Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.8900 |
Stock Information
Details
Part Downloads
Part Specifications
Standoff Material | Aluminum |
Thread Size - Imperial | 8-32 |
Standoff Type | Round Female |
Body Length | 22.225mm |
Overall Length | 22.225mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Alternative Part Descriptions
- SPACER/STANDOFF, ROUND AL 0.875INX22.2MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes | Newark Electronics
Details for 1859 by Adafruit Industries
Embedded Computers, Education & Maker Boards > Other Embedded Computers > Embedded Development Kit Accessories - Other Embedded Computers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.8900 |
Stock Information
Details
Part Specifications
Accessory Type | Antenna |
For Use With | Cellular Devices |
RoHS Compliant | Yes |
Alternative Part Descriptions
- Accessory Type:Antenna; For Use With:Cellular Devices; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1859?
Additional datasheets, footprints and schematics for 1859 are listed in our Part Details tab. You can also find the 1859 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1859 in the Pricing & Inventory tab next to part details. You can view 1859 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1859 fall under?
The 1859 is listed under Fasteners & Mechanical > Fasteners & Fixings > Spacers & Feet > Standoffs.
Can I view similar or alternative parts?
You can view similar parts to 1859 when available in the Standoffs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1859 you can contact the distributor directly for product support, shipping queries etc.
Is the 1859 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1859 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1859.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1859 often in real-time on the comparison pages.
What if I can't find stock of 1859?
You can fill out our help required form which you can use to request a quote for 1859 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.