1858/19 WU001 Cable by Alpha Wire

WIRE WH/BU 16AWG 19/29AWG 304.8M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$246.28

Distributor Stock
Logo for Farnell
Farnell
from US$246.28
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$416.37
-
Buy Now
Logo for RS Americas
RS Americas
from US$404.58
-
Buy Now

Specifications

Jacket Material PVC
Jacket Colour White Blue
Wire Gauge 16AWG
Conductor Area CSA 1.327mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 305m
No. of Max Strands x Strand Size 19 x 29AWG
Voltage Rating 600V
Conductor Material Tinned Copper
External Diameter 1.96mm
Approval Specification MIL-DTL-16878/1 (Type B)
Product Range -
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 19 / 29AWG
Outer Diameter 1.96mm
Wire Size 16AWG

Alternative Descriptions

Hook Up Wire, 1000Ft, 16Awg, Copper, White/Blue, 600V | Newark Electronics
Hook-Up Wire,16 AWG,19X29,TC, White/Blue PVC insulated,600V | Alpha Wire 1858/19 WU001 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1858/19 WU001?

Additional datasheets, footprints and schematics for 1858/19 WU001 are listed on our Part Details page. You can also find images and similar parts to 1858/19 WU001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1858/19 WU001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1858/19 WU001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1858/19 WU001 fall under?

The 1858/19 WU001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 1858/19 WU001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1858/19 WU001 you can contact the distributor directly for product support, shipping queries etc.

Is the 1858/19 WU001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1858/19 WU001 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 1858/19 WU001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1858/19 WU001 often in real-time on the comparison pages.

What if I can't find stock of 1858/19 WU001?

You can fill out our help required form which you can use to request a quote for 1858/19 WU001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay