Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.47
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
2,250
in stock
|
Buy Now | |
RS Americas
from US$0.12
|
2,050
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
525
in stock
|
Buy Now | |
Rapid Electronics
from US$20.36
|
3
in stock
|
Buy Now | |
RS
from US$72.17
|
-
|
Buy Now | |
Newark Electronics
from US$6.19
|
-
|
Buy Now | |
Future Electronics
from US$0.20
|
-
|
Buy Now | |
element14
from US$6.35
|
-
|
Buy Now | |
Carlton-Bates
from US$0.35
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Frequency Min | 850MHz |
---|---|
Frequency Max | 2.1GHz |
Antenna Mounting | SMA Connector |
Gain | 2dBi |
VSWR | - |
Input Power | - |
Input Impedance | 50ohm |
Antenna Polarization | Vertical |
Product Range | - |
Antenna Type:Gprs/Gsm | Newark Electronics |
26Y8522 | element14 |
Antenna Type: GPRS / GSM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Standoff Material | Aluminum |
---|---|
Thread Size - Imperial | 8-32 |
Standoff Type | Round Female |
Body Length | 15.875mm |
Overall Length | 15.875mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Female Standoff, Aluminum, Clear Iridite, 8-32 Female x 8-32 Female, 0.625 in. L Spacer | Carlton-Bates |
Standoffs & Spacers RND .250X.625 ALUM | Sager |
Where can I find additional details, specifications and documents for a 1858?
Additional datasheets, footprints and schematics for 1858 are listed on our Part Details page. You can also find images and similar parts to 1858 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1858 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1858 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1858 fall under?
The 1858 is listed under Electrical & Lighting > Wireless Systems & Modules > Antennas.
Can I view similar or alternative parts?
You can view similar parts to 1858 when available in the Antennas range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1858 you can contact the distributor directly for product support, shipping queries etc.
Is the 1858 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1858 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Heilind Electronics Asia, Rapid Electronics and RS have stock available or on a lead time for 1858.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1858 often in real-time on the comparison pages.
What if I can't find stock of 1858?
You can fill out our help required form which you can use to request a quote for 1858 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.