Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.70
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.45
|
323
in stock
|
Buy Now | |
Newark Electronics
from US$23.73
|
323
in stock
|
Buy Now | |
Rapid Electronics
from US$12.57
|
323
in stock
|
Buy Now | |
Chip One Stop
from US$12.50
|
323
in stock
|
Buy Now | |
Future Electronics
from US$13.08
|
-
|
Buy Now | |
Avnet America
from US$11.24
|
-
|
Buy Now | |
RS Americas
from US$21.10
|
-
|
Buy Now | |
Avnet Asia
from US$10.70
|
-
|
Buy Now | |
Boersig
from US$12.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Columns | 25 |
---|---|
Number of Positions | 125 |
Number of Rows | 5 |
PCB Mount Orientation | Right Angle |
Backplane Architecture | Mezzanine |
Contact Mating Area Plating Material Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 1.5A |
CompactPCI Designation | None |
Contact Type | Socket |
Feedthrough Post Length | 3.3mm |
Module Length | 50mm |
Centerline (Pitch) | .078in, 2mm |
Housing Color | Gray |
AdvancedTCA Specified Product | No |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Comment | Female connector with pre-installed shield. |
実装方法 | Tube |
Packaging Method | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Sealable | No |
Connector System | Board-to-Board |
Shielded | Yes |
Data Rate | ≤1Gb/s |
Crosstalk Version | Standard |
Interface Type | 2mm HM |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Hard Metric Connectors Z-Pack/B F-Hdr.125P Eon |Amp Te Connectivity 1857995-1 | Newark Electronics |
Hard Metric Connectors Z-PACK/B F-HDR.125P EON | Rapid Electronics |
TE Connectivity - AMP BP Connector Z-PACK/B F-HDR125P EON | Distrelec |
Z-PACK/B F-HDR.125P | Future Electronics |
Conn Hard Metric RCP 125 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, Z-Pack/B F-Hdr.125P, Eon | TE Connectivity 1857995-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | Z-PACK HM Series |
RoHS: | Unknown |
Product Range | Z-PACK HM Series |
---|---|
No. of Contacts | 125Contacts |
Pitch Spacing | 2mm |
Gender | Receptacle |
Contact Termination Type | Through Hole |
No. of Rows | 5Rows |
Row Pitch | 2mm |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1857995-1?
Additional datasheets, footprints and schematics for 1857995-1 are listed on our Part Details page. You can also find images and similar parts to 1857995-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1857995-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1857995-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1857995-1 fall under?
The 1857995-1 is listed under Connectors > PCB Connectors > Backplane Connectors > Hard Metric Backplane Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1857995-1 when available in the Hard Metric Backplane Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1857995-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1857995-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1857995-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 1857995-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1857995-1 often in real-time on the comparison pages.
What if I can't find stock of 1857995-1?
You can fill out our help required form which you can use to request a quote for 1857995-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.