Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 4 |
Contact Base Material | Copper Alloy |
Contact Size | 8 |
Contact Plating Material | Silver over Nickel |
Contact Style | Pin |
Contact Current Rating (Max) | 50A |
Voltage Drop | 35mV |
Current Rating | 50A |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board |
Termination Method | Soldering |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Power To The Board Busbar With Contact Pin Size 8 |Amp Te Connectivity 1857925-1 | Newark Electronics |
BUSBAR WITH CONTACT PIN SIZE #8 | Avnet America |
Busbar with contact pin size #8 | TE Connectivity 1857925-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1857925-1?
Additional datasheets, footprints and schematics for 1857925-1 are listed on our Part Details page. You can also find images and similar parts to 1857925-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1857925-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1857925-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1857925-1 fall under?
The 1857925-1 is listed under Connectors > Power Connectors > Power Bus Bar Connectors > Bus Bar Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1857925-1 when available in the Bus Bar Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1857925-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1857925-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1857925-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 1857925-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1857925-1 often in real-time on the comparison pages.
What if I can't find stock of 1857925-1?
You can fill out our help required form which you can use to request a quote for 1857925-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.