Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Colour | Yellow |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.562mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
No. of Max Strands x Strand Size | 7 x 28AWG |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 1.473mm |
Approval Specification | MIL-DTL-16878/1 (Type B) MIL-W-76 Type LW |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 7 / 28AWG |
Outer Diameter | 1.47mm |
Wire Size | 20AWG |
Wire 20 AWG PVC 600V MIL-W-76 Yellow 30m | RS |
Wire | Transfer Multisort Elektronik |
Hook-Up Wire, TC, 20 AWG, 7x28, Yellow PVC insulated, -55 to +105C, 600V | Alpha Wire 1856 YL005 | RS Americas |
Hook Up Wire, 100Ft, 20Awg Copper Yellow | Newark Electronics |
Where can I find additional details, specifications and documents for a 1856 YL005?
Additional datasheets, footprints and schematics for 1856 YL005 are listed on our Part Details page. You can also find images and similar parts to 1856 YL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1856 YL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1856 YL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1856 YL005 fall under?
The 1856 YL005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 1856 YL005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1856 YL005 you can contact the distributor directly for product support, shipping queries etc.
Is the 1856 YL005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1856 YL005 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for 1856 YL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1856 YL005 often in real-time on the comparison pages.
What if I can't find stock of 1856 YL005?
You can fill out our help required form which you can use to request a quote for 1856 YL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.