Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | PVC |
---|---|
Jacket Color | White, Yellow |
Wire Gauge | 20AWG |
Conductor Area CSA | 0.62mm² |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.5m |
Operating Temperature Max | 105°C |
RoHS Compliant | Yes |
HOOK-UP WIRE, 20AWG, WHT/YEL, 30M | Farnell |
Hook Up Wire 100Ft 20Awg Copper White/Yellow | Newark Electronics |
Hook-Up Wire, TC, 20 AWG, 19x32, White/Yellow PVC insulated, 600V | Alpha Wire 1856/19 WY005 | RS Americas |
Where can I find additional details, specifications and documents for a 1856/19 WY005?
Additional datasheets, footprints and schematics for 1856/19 WY005 are listed on our Part Details page. You can also find images and similar parts to 1856/19 WY005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1856/19 WY005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1856/19 WY005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1856/19 WY005 fall under?
The 1856/19 WY005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 1856/19 WY005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1856/19 WY005 you can contact the distributor directly for product support, shipping queries etc.
Is the 1856/19 WY005 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1856/19 WY005 have stock available?
Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 1856/19 WY005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1856/19 WY005 often in real-time on the comparison pages.
What if I can't find stock of 1856/19 WY005?
You can fill out our help required form which you can use to request a quote for 1856/19 WY005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.