1856/19 WO005 Hook Up Wire by Alpha Wire

HOOK UP WIRE 100FT 20AWG COPPER WHITE/ORANGE

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$64.48


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$86.44
-
Buy Now
Logo for RS Americas RS Americas US$71.68
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Jacket Material PVC
Jacket Color White, Orange
Wire Gauge 20AWG
Conductor Area CSA 0.62mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Operating Temperature Max 105°C
RoHS Compliant Yes

Alternative Descriptions

HOOK-UP WIRE, 20AWG, WHT/ORG, 30M | Farnell
Hook Up Wire 100Ft 20Awg Copper White/Orange | Newark Electronics
Hook-Up Wire, TC, 20 AWG, 19x32, White/Orange PVC insulated, 600V | Alpha Wire 1856/19 WO005 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1856/19 WO005?

Additional datasheets, footprints and schematics for 1856/19 WO005 are listed on our Part Details page. You can also find images and similar parts to 1856/19 WO005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1856/19 WO005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1856/19 WO005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1856/19 WO005 fall under?

The 1856/19 WO005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 1856/19 WO005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1856/19 WO005 you can contact the distributor directly for product support, shipping queries etc.

Is the 1856/19 WO005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1856/19 WO005 have stock available?

Authorised distributors including Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 1856/19 WO005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1856/19 WO005 often in real-time on the comparison pages.

What if I can't find stock of 1856/19 WO005?

You can fill out our help required form which you can use to request a quote for 1856/19 WO005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay