1855/19 OR005 Cable by Alpha Wire

WIRE ORG 22AWG 19/34AWG 30.5M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$36.46

Distributor Stock
Logo for Farnell
Farnell
from US$41.12
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$36.46
3
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$94.90
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$87.42
-
Buy Now
Logo for element14
element14
from US$70.30
-
Buy Now

Specifications

Jacket Material PVC
Jacket Colour Orange
Wire Gauge 22AWG
Conductor Area CSA 0.385mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
No. of Max Strands x Strand Size 19 x 34AWG
Voltage Rating 600V
Conductor Material Copper
External Diameter 1.27mm
Approval Specification MIL-DTL-16878/1 (Type B)
Product Range -
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 19 / 34AWG
Outer Diameter 1.27mm
Wire Size 22AWG

Alternative Descriptions

Wire | Transfer Multisort Elektronik
Hook-Up Wire, 22 AWG, 19x34, 0.010 in., 0.050 in., -55 degC, 105 degC, 600 V | Alpha Wire 1855/19 OR005 | RS Americas
Hook Up Wire, 100Ft, 22Awg Copper Orange | Newark Electronics
WIRE, ORG, 22AWG, 19/34AWG, 30.5M | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1855/19 OR005?

Additional datasheets, footprints and schematics for 1855/19 OR005 are listed on our Part Details page. You can also find images and similar parts to 1855/19 OR005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1855/19 OR005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1855/19 OR005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1855/19 OR005 fall under?

The 1855/19 OR005 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 1855/19 OR005 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1855/19 OR005 you can contact the distributor directly for product support, shipping queries etc.

Is the 1855/19 OR005 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1855/19 OR005 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1855/19 OR005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1855/19 OR005 often in real-time on the comparison pages.

What if I can't find stock of 1855/19 OR005?

You can fill out our help required form which you can use to request a quote for 1855/19 OR005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay