Status: | Unknown |
---|---|
Series: | 18000 Series |
RoHS: | Unknown |
Prices starting from US$7.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.90
|
171
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.49
|
54
in stock
|
Buy Now | |
Conrad
from US$9.03
|
46
in stock
|
Buy Now | |
Newark Electronics
from US$11.23
|
-
|
Buy Now | |
RS Americas
from US$12.39
|
-
|
Buy Now | |
element14
from US$13.44
|
-
|
Buy Now | |
Farnell
from US$9.72
|
-
|
Buy Now |
Switch Operation | On-(On) |
---|---|
Contact Configuration | DPDT |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 30V |
Contact Current Max | 100mA |
Switch Terminals | Solder |
Product Range | 18000 Series |
SVHC | No SVHC (15-Jan-2018) |
Actuation Type | Plunger |
Actuator / Cap Colour | White |
Contact Resistance | 50mohm |
Dielectric Strength VDC | 1000V |
External Depth | 29.5mm |
External Length / Height | 13.2mm |
External Width | 12mm |
Insulation Resistance | 1000Mohm |
No. of Electrical Operations | 60000 |
Operating Temperature Max | 65°C |
Operating Temperature Min | -30°C |
Panel Cutout Diameter | 6.5mm |
DPDT microswitch action pushbuttonswitch | RS |
Switch: push-button | Transfer Multisort Elektronik |
Additional technical information: With snap switch element | Conrad |
Pb Switch, Dpdt, 0.1A, 30Vdc, Panel | Newark Electronics |
Push Button Switch, DPDT, Panel Mount, Momentary, On-(On) | APEM Components 18545CD | RS Americas |
SWITCH, DPDT | element14 |
Where can I find additional details, specifications and documents for a 18545CD?
Additional datasheets, footprints and schematics for 18545CD are listed on our Part Details page. You can also find images and similar parts to 18545CD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18545CD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18545CD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18545CD fall under?
The 18545CD is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 18545CD when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18545CD you can contact the distributor directly for product support, shipping queries etc.
Is the 18545CD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18545CD have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Conrad, Newark Electronics and RS Americas have stock available or on a lead time for 18545CD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18545CD often in real-time on the comparison pages.
What if I can't find stock of 18545CD?
You can fill out our help required form which you can use to request a quote for 18545CD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.