1854 BR005 Hook Up Wire by Alpha Wire

HOOK UP WIRE, 100FT, 24AWG COPPER, BROWN

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$25.10

Distributor Stock
Logo for RS
RS
from US$25.61
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$41.60
-
Buy Now
Logo for RS Americas
RS Americas
from US$50.50
-
Buy Now
Logo for Farnell
Farnell
from US$25.10
-
Buy Now

Specifications

Jacket Material PVC
Jacket Color Brown
Wire Gauge 24AWG
Conductor Area CSA 0.23mm²
Reel Length (Imperial) 100ft
Reel Length (Metric) 30.5m
Operating Temperature Max 105°C
RoHS Compliant Yes

Alternative Descriptions

Wire 24 AWG PVC 600V MIL-W-76 Brown 30m | RS
Hook Up Wire, 100Ft, 24Awg Copper, Brown | Newark Electronics
Hook-Up Wire, TC, 24 AWG, 7x32, Brown PVC insulated, -55 to +105C, 600V | Alpha Wire 1854 BR005 | RS Americas
HOOK-UP WIRE, 24AWG, BROWN, 30M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1854 BR005?

Additional datasheets, footprints and schematics for 1854 BR005 are listed on our Part Details page. You can also find images and similar parts to 1854 BR005 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1854 BR005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1854 BR005 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1854 BR005 fall under?

The 1854 BR005 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 1854 BR005 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1854 BR005 you can contact the distributor directly for product support, shipping queries etc.

Is the 1854 BR005 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 1854 BR005 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 1854 BR005.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1854 BR005 often in real-time on the comparison pages.

What if I can't find stock of 1854 BR005?

You can fill out our help required form which you can use to request a quote for 1854 BR005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay