1854/19 RD001 Cable by Alpha Wire

HOOK UP WIRE 1000FT 24AWG CU RED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.45

Distributor Stock
Logo for RS
RS
from US$134.21
7
in stock
Buy Now
Logo for element14
element14
from US$250.08
11
in stock
Buy Now
Logo for Farnell
Farnell
from US$117.70
11
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$248.06
2
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$106.52
1
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$256.62
-
Buy Now
Logo for Distrelec
Distrelec
from US$0.45
-
Buy Now

Specifications

Jacket Material PVC
Jacket Colour Red
Wire Gauge 24AWG
Conductor Area CSA 0.242mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 304.8m
No. of Max Strands x Strand Size 19 x 36AWG
Voltage Rating 600V
Conductor Material Copper
External Diameter 1.092mm
Approval Specification MIL-DTL-16878/1 (Type B) MIL-W-76 Type LW
Product Range -
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 19 / 36AWG
Outer Diameter 1.09mm
Wire Size 24AWG

Alternative Descriptions

HOOK UP WIRE, 1000FT, 24AWG, CU, RED | element14
Wire 24 AWG PVC 600V MIL-W-76 Red 305m | RS
Hook-Up Wire, TC, 24 AWG, 19x36, Red PVC insulated, -55 to +105C, 600V | Alpha Wire 1854/19 RD001 | RS Americas
Wire | Transfer Multisort Elektronik
Hook Up Wire, 1000Ft, 24Awg, Copper, Red | Newark Electronics
Alpha Wire Stranded Wire PVC 0.24mm² Tinned Copper Red 1854/19 305m | Distrelec


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1854/19 RD001?

Additional datasheets, footprints and schematics for 1854/19 RD001 are listed on our Part Details page. You can also find images and similar parts to 1854/19 RD001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1854/19 RD001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1854/19 RD001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1854/19 RD001 fall under?

The 1854/19 RD001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 1854/19 RD001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1854/19 RD001 you can contact the distributor directly for product support, shipping queries etc.

Is the 1854/19 RD001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1854/19 RD001 have stock available?

Authorised distributors including element14, Farnell, RS, RS Americas and Transfer Multisort Elektronik have stock available or on a lead time for 1854/19 RD001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1854/19 RD001 often in real-time on the comparison pages.

What if I can't find stock of 1854/19 RD001?

You can fill out our help required form which you can use to request a quote for 1854/19 RD001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay