Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
No stock
|
Buy Now | |
RS Americas
from US$0.30
|
8,587
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
1,875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
437
in stock
|
Buy Now | |
Rapid Electronics
from US$26.93
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$14.04
|
-
|
Buy Now | |
element14
from US$0.85
|
-
|
Buy Now | |
Carlton-Bates
from US$0.97
|
-
|
Buy Now | |
Sager
from US$0.52
|
-
|
Buy Now |
Standoff Material | Aluminium |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Round Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 31.8mm |
External Width | 6.3mm |
SVHC | No SVHC (15-Jan-2018) |
Standoff, 1/4 Round Female, Threaded (6-32), Length 1.250, Alum/Clear Irridite | Keystone Electronics 1853 | RS Americas |
STANDOFF, ROUND FEMALE-FEMALE, 31.8MM | element14 |
Threaded Standoff, Aluminum, Clear Iridite, Female 6-32 | Carlton-Bates |
Standoffs & Spacers RND .250X1.25 ALUM | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Small 1.2 8X8 Ultra Bright Square Blue Led Matrix + Backpack |Adafruit 1853 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1853?
Additional datasheets, footprints and schematics for 1853 are listed on our Part Details page. You can also find images and similar parts to 1853 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1853 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1853 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1853 fall under?
The 1853 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1853 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1853 you can contact the distributor directly for product support, shipping queries etc.
Is the 1853 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1853 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Rapid Electronics and Newark Electronics have stock available or on a lead time for 1853.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1853 often in real-time on the comparison pages.
What if I can't find stock of 1853?
You can fill out our help required form which you can use to request a quote for 1853 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.