Status: | Unknown |
---|---|
Series: | Rhino Series |
RoHS: | Compliant |
Product Range | Rhino Series |
---|---|
SVHC | No SVHC (07-Jul-2017) |
For Use With | IND Label Tape Cassettes 6, 9 , 12 & 19mm Widths |
Print Resolution | 180dpi |
Printer Technology | Thermal |
RoHS Compliant | Yes |
Dymo Rhino 4200 Label Printer Kit, QWERTZ, 15mm/s, 180 dpi | Distrelec |
Where can I find additional details, specifications and documents for a 1852998?
Additional datasheets, footprints and schematics for 1852998 are listed on our Part Details page. You can also find images and similar parts to 1852998 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1852998 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1852998 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1852998 fall under?
The 1852998 is listed under Office, Computer & Networking Products > Office & Stationery > Label Printers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1852998 when available in the Label Printers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1852998 you can contact the distributor directly for product support, shipping queries etc.
Is the 1852998 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1852998 have stock available?
Authorised distributors including Distrelec, RS Americas, element14, TTI Europe and Sager have stock available or on a lead time for 1852998.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1852998 often in real-time on the comparison pages.
What if I can't find stock of 1852998?
You can fill out our help required form which you can use to request a quote for 1852998 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.