Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .8mm, .031in |
---|---|
Contact Termination Area Plating Material | Tin (Sn) |
Crimp Type | F-Crimp |
Mating Tab Width | 4.8mm, .228in, .189in, 5.8mm |
Typical Current Rating | 6A |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Wire Size | 5 – 7mm² |
Wire Size Search | 5mm², 6mm² |
Wire Insulation Diameter | 5.7mm, .224in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 1200 |
Packaging Method | Reel |
Primary Locking Feature | Locking Lance |
Receptacle Style | 180° |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Contact SKT Crimp ST Cable Mount Reel | Avnet America |
Where can I find additional details, specifications and documents for a 185283-1?
Additional datasheets, footprints and schematics for 185283-1 are listed on our Part Details page. You can also find images and similar parts to 185283-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185283-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185283-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185283-1 fall under?
The 185283-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 185283-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185283-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 185283-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185283-1 have stock available?
Authorised distributors including Avnet America, Boersig and Avnet Abacus have stock available or on a lead time for 185283-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185283-1 often in real-time on the comparison pages.
What if I can't find stock of 185283-1?
You can fill out our help required form which you can use to request a quote for 185283-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.