Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$64.69
Jacket Material | PVC |
---|---|
Jacket Colour | Green |
Wire Gauge | 28AWG |
Conductor Area CSA | 0.072mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 304.8m |
No. of Max Strands x Strand Size | 7 x 36AWG |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 0.864mm |
Approval Specification | MIL-DTL-16878/1 (Type B) MIL-W-76 Type LW |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Conductor Make-up | 7 / 36AWG |
Outer Diameter | 0.86mm |
Wire Size | 28AWG |
Wire 28 AWG PVC 600V MIL-W-76 Green 305m | RS |
Wire | Transfer Multisort Elektronik |
Hook Up Wire, 1000Ft, 28Awg Copper Green | Newark Electronics |
Hook-Up Wire, TC, 28 AWG, 7x36, Green PVC insulated, -55 to +105C, 600V | Alpha Wire 1852 GR001 | RS Americas |
WIRE, GRN, 28AWG, 7/36AWG, 304.8M | Farnell |
Where can I find additional details, specifications and documents for a 1852 GR001?
Additional datasheets, footprints and schematics for 1852 GR001 are listed on our Part Details page. You can also find images and similar parts to 1852 GR001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1852 GR001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1852 GR001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1852 GR001 fall under?
The 1852 GR001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 1852 GR001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1852 GR001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1852 GR001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1852 GR001 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 1852 GR001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1852 GR001 often in real-time on the comparison pages.
What if I can't find stock of 1852 GR001?
You can fill out our help required form which you can use to request a quote for 1852 GR001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.