Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA GF |
---|---|
Cable Exit Angle | 180° |
Color | Black |
Number of Rows | 1 |
Number of Positions | 5 |
Mating Tab Width | 2.8mm, .11in |
Height | .906in, 23mm |
Width | 33.1mm, 1.303in |
Length | 46mm, 1.811in |
Nominal Voltage Architecture | 24V, 42V, 90V, 125V, 240V, 48V, 12V, 80V |
Operating Voltage | 240VAC |
Centerline (Pitch) | .197in, 5mm |
Terminal Position Assurance | No |
Polarized | Yes |
Mounting Feature | Without |
Circuit Application | Signal |
Connector Position Assurance Capable | No |
Connector System | Wire-to-Wire |
Hybrid Connector | No |
Connector Style | Housing for male terminals |
Sealable | Yes |
Primary Locking Feature | On the Terminal |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Where can I find additional details, specifications and documents for a 185176-3?
Additional datasheets, footprints and schematics for 185176-3 are listed on our Part Details page. You can also find images and similar parts to 185176-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185176-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185176-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185176-3 fall under?
The 185176-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 185176-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185176-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 185176-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185176-3 have stock available?
There is no stock from authorised distributors for 185176-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185176-3 often in real-time on the comparison pages.
What if I can't find stock of 185176-3?
You can fill out our help required form which you can use to request a quote for 185176-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.