Status: | Unknown |
---|---|
Series: | 185 Series |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.64
|
4,141
in stock
|
Buy Now | |
RS Americas
from US$0.82
|
5,000
in stock
|
Buy Now | |
element14
from US$0.51
|
4,141
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
2,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.62
|
2,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
148
in stock
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 63V |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 5% |
Product Range | 185 Series |
Capacitor Case Style | - |
Capacitor Terminals | Radial Leaded |
General Purpose Film Capacitor, Metallized PET, Radial Box, .1 pF, 5%, 63 V | Cornell-Dubilier 185104J63RAA-F | RS Americas |
FILM CAPACITOR, 0.1uF, 63V, 5%, RADIAL | element14 |
Film Capacitor, 0.1Uf, 63V, 5%, Radial | Newark Electronics |
FILM CAPACITOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 185104J63RAA-F?
Additional datasheets, footprints and schematics for 185104J63RAA-F are listed on our Part Details page. You can also find images and similar parts to 185104J63RAA-F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185104J63RAA-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185104J63RAA-F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185104J63RAA-F fall under?
The 185104J63RAA-F is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 185104J63RAA-F when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185104J63RAA-F you can contact the distributor directly for product support, shipping queries etc.
Is the 185104J63RAA-F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185104J63RAA-F have stock available?
Authorised distributors including RS Americas, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 185104J63RAA-F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185104J63RAA-F often in real-time on the comparison pages.
What if I can't find stock of 185104J63RAA-F?
You can fill out our help required form which you can use to request a quote for 185104J63RAA-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.