Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Jacket Material | PVC |
---|---|
Jacket Color | Yellow |
Wire Gauge | 30AWG |
Conductor Area CSA | 0.06mm² |
Reel Length (Imperial) | 1000ft |
Reel Length (Metric) | 305m |
Operating Temperature Max | 105°C |
RoHS Compliant | Yes |
Wire | Transfer Multisort Elektronik |
Hook Up Wire, 1000Ft 30Awg Copper Yellow | Newark Electronics |
Hook-Up Wire, TC, 30 AWG, 7x38, Yellow PVC Ins, -55 to +105C, 600V | Alpha Wire 1851 YL001 | RS Americas |
HOOK-UP WIRE, 30AWG, YEL, 305M | Farnell |
Where can I find additional details, specifications and documents for a 1851 YL001?
Additional datasheets, footprints and schematics for 1851 YL001 are listed on our Part Details page. You can also find images and similar parts to 1851 YL001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1851 YL001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1851 YL001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1851 YL001 fall under?
The 1851 YL001 is listed under Cable, Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 1851 YL001 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1851 YL001 you can contact the distributor directly for product support, shipping queries etc.
Is the 1851 YL001 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1851 YL001 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 1851 YL001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1851 YL001 often in real-time on the comparison pages.
What if I can't find stock of 1851 YL001?
You can fill out our help required form which you can use to request a quote for 1851 YL001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.