1850 RD001 Cable by Alpha Wire

WIRE RED 32AWG 7/40AWG 304.8M

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$86.76

Distributor Stock
Logo for Farnell
Farnell
from US$120.10
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$86.76
2
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$347.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$256.72
-
Buy Now

Specifications

Jacket Material PVC
Jacket Colour Red
Wire Gauge 32AWG
Conductor Area CSA 0.034mm²
Reel Length (Imperial) 1000ft
Reel Length (Metric) 304.8m
No. of Max Strands x Strand Size 7 x 0.079mm
Voltage Rating 600V
Conductor Material Copper
External Diameter 0.711mm
Approval Specification MIL-DTL-16878/1 (Type B)
Product Range -
SVHC No SVHC (15-Jan-2019)
Conductor Make-up 7 / 40AWG
Outer Diameter 0.71mm
Wire Size 32AWG

Alternative Descriptions

Wire | Transfer Multisort Elektronik
Hook Up Wire, 1000Ft, 32Awg, Copper, Red | Newark Electronics
Hook-Up Wire,32 AWG, 7X40,PVC Ins, Red, MIL-W-16878E/1 | Alpha Wire 1850 RD001 | RS Americas
WIRE, RED, 32AWG, 7/40AWG, 304.8M | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1850 RD001?

Additional datasheets, footprints and schematics for 1850 RD001 are listed on our Part Details page. You can also find images and similar parts to 1850 RD001 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1850 RD001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1850 RD001 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1850 RD001 fall under?

The 1850 RD001 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to 1850 RD001 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1850 RD001 you can contact the distributor directly for product support, shipping queries etc.

Is the 1850 RD001 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1850 RD001 have stock available?

Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 1850 RD001.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1850 RD001 often in real-time on the comparison pages.

What if I can't find stock of 1850 RD001?

You can fill out our help required form which you can use to request a quote for 1850 RD001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay