Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.12
|
No stock
|
Buy Now |
Cutter Type | Side |
---|---|
Overall Length | 200mm |
Cut Type | - |
Cutting Capacity Max | 3.5mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Copper Wire Cutting Capacity | 3.5mm |
Length | 200mm |
Soft Iron Cutting Capacity | 1.6mm |
Where can I find additional details, specifications and documents for a 185.20VE?
Additional datasheets, footprints and schematics for 185.20VE are listed on our Part Details page. You can also find images and similar parts to 185.20VE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 185.20VE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 185.20VE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 185.20VE fall under?
The 185.20VE is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 185.20VE when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 185.20VE you can contact the distributor directly for product support, shipping queries etc.
Is the 185.20VE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 185.20VE have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 185.20VE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 185.20VE often in real-time on the comparison pages.
What if I can't find stock of 185.20VE?
You can fill out our help required form which you can use to request a quote for 185.20VE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.