18485 Part Information
Details for 18485 by 3M
Tools & Production Supplies > More Tools & Production Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 23.7500 |
Stock Information
Details
Alternative Part Descriptions
- Scotch-Brite Coating Removal Disc, 7 in x NH S XCS Bulk, 20 per case | Newark Electronics
Details for 18485 by DYMO Corporation
Office, Computer & Networking Products > Office & Stationery > Label Printers Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 23.7500 |
Stock Information
Details
Part Downloads
Part Specifications
Tape Width | 9mm |
Tape Material | Polyester |
For Use With | Dymo Rhino 4200, 5000, 5200, 6000, Dymo ILP 219, 3M PL150, 3M PL200, 3M PL300 Printers |
External Width | 3/8" |
Length | 18ft |
RoHS Compliant | Yes |
Alternative Part Descriptions
- LABEL, IDENTIFICATION 9Mm x 18FT METALIZED; Tape Width:9mm; Tape Material:Polyester; For Use With:Dymo Rhino 4200, 5000, 5200, 6000, Dymo ILP 219, 3M PL150, 3M PL200, 3M PL300 Printers; Product Range:-; External Width:3/8"; Length:18ftRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 18485?
Additional datasheets, footprints and schematics for 18485 are listed in our Part Details tab. You can also find the 18485 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18485 in the Pricing & Inventory tab next to part details. You can view 18485 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18485 fall under?
The 18485 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 18485 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18485 you can contact the distributor directly for product support, shipping queries etc.
Is the 18485 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18485 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 18485.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18485 often in real-time on the comparison pages.
What if I can't find stock of 18485?
You can fill out our help required form which you can use to request a quote for 18485 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.