18484 Part Information
Details for 18484 by DYMO Corporation
Office, Computer & Networking Products > Office & Stationery > Label Printers Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 26.6700 |
Stock Information
Details
Part Downloads
Part Specifications
Tape Width | 19mm |
Tape Material | Polyester |
For Use With | Dymo Rhino 4200, 5000, 5200, 6000, Dymo ILP 219, 3M PL150, 3M PL200, 3M PL300 Printers |
Colour | White |
External Width | 0.75" |
RoHS Compliant | Yes |
Alternative Part Descriptions
- LABEL PRINTER TAPE; Tape Width:19mm; Tape Material:Polyester; For Use With:Dymo Rhino 4200, 5000, 5200, 6000, Dymo ILP 219, 3M PL150, 3M PL200, 3M PL300 Printers; Product Range:-; Colour:White; External Width:0.75" RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 18484?
Additional datasheets, footprints and schematics for 18484 are listed in our Part Details tab. You can also find the 18484 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18484 in the Pricing & Inventory tab next to part details. You can view 18484 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18484 fall under?
The 18484 is listed under Office, Computer & Networking Products > Office & Stationery > Label Printers Tape.
Can I view similar or alternative parts?
You can view similar parts to 18484 when available in the Label Printers Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18484 you can contact the distributor directly for product support, shipping queries etc.
Is the 18484 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 18484 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 18484.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18484 often in real-time on the comparison pages.
What if I can't find stock of 18484?
You can fill out our help required form which you can use to request a quote for 18484 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.