18482 9MM Part Information
Details for 18482 9MM by DYMO Corporation
Office, Computer & Networking Products > Office & Stationery > Label Printers Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 23.7500 |
5 | 23.2800 |
Stock Information
Details
Part Downloads
Part Specifications
Label Tape Type | Adhesive |
Tape Length | 5.5m |
Tape Width | 9mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | White |
For Use With | - |
Product Range | - |
Background Colour | White |
Colour | White |
Font Colour | Black |
Material | Permanent Polyester |
Alternative Part Descriptions
- TAPE, PERM, POLY, WHITE, 9Mm x 5.5M; Label Tape Type:Adhesive; Tape Length:5.5m; Tape Width:9mm; Tape Material:PET (Polyester) Film; Label Tape Colour:White; For Use With:-; Product Range:-; Background Colour:White; Colour:White; Font RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 18482 9MM?
Additional datasheets, footprints and schematics for 18482 9MM are listed in our Part Details tab. You can also find the 18482 9MM image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18482 9MM in the Pricing & Inventory tab next to part details. You can view 18482 9MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18482 9MM fall under?
The 18482 9MM is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to 18482 9MM when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18482 9MM you can contact the distributor directly for product support, shipping queries etc.
Is the 18482 9MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18482 9MM have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 18482 9MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18482 9MM often in real-time on the comparison pages.
What if I can't find stock of 18482 9MM?
You can fill out our help required form which you can use to request a quote for 18482 9MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.